Search
Filters

MAX5035BASA+T

Part No : MAX5035BASA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
17+
€2.994
€50.897
40+
€2.534
€101.346
60+
€2.457
€147.397
85+
€2.381
€202.346
105+
€2.304
€241.867
140+
€2.073
€290.268
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,000 pieces can ship immediately
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021836-MAX5035BASA+T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 125kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 5V

The MAX5035BASA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 7.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 125kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 5V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021836-MAX5035BASA+T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 125kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 5V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5035BASA+T
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
MAX5035BASA+T Price

MAX5035BASA+T Datasheet
MAX5035BASA+T Application

MAX5035BASA+T Replacement
MAX5035BASA+T Pdf

MAX5035BASA+T Pinout
MAX5035BASA+T Image

MAX5035BASA+T Picture
MAX5035BASA+T In Stock

MAX5035BASA+T Distributor
MAX5035BASA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
1.1nV/√Hz Noise, Low Power, Precision Operational Amplifier in Small DFN-8 Package
52
MOSFET N-CH 30V 40A TO-263AB
8
IC BUFF/DVR TRI-ST 6BIT 16SOIC
819
V850/SB2TM 32-/16-BIT SINGLE-CHIP MICROCONTROLLERS
2
IC SUPPLY VOLT MONITR SOT23-5
127
±15kV ESD-Protected USB Transceivers
530
MOSFET N-CH 30V 14A 8DSO
3824
LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
5
IC FLASH 16MBIT 104MHZ 8WSON
90

Top Sellers