Search
Filters

MAX629ESA+T

Part No : MAX629ESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG MULT CONFIG INV ADJ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.684
$50.520
75+
$1.425
$106.875
110+
$1.382
$152.020
150+
$1.339
$200.850
195+
$1.295
$252.525
260+
$1.166
$303.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,642 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) ±0.8V
Maximum Output Voltage ±28V
Output Current 500mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021902-MAX629ESA+T
Family Name MAX629
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX629ESA; MAX629ESA-T; MAX629ESA+;  
The MAX629ESA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up, Step-Up/Step-Down. The part operates from 0.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 300kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of ±0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) ±0.8V
Maximum Output Voltage ±28V
Output Current 500mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021902-MAX629ESA+T
Family Name MAX629
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX629ESA; MAX629ESA-T; MAX629ESA+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX629ESA+T
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
MAX629ESA+T Price

MAX629ESA+T Datasheet
MAX629ESA+T Application

MAX629ESA+T Replacement
MAX629ESA+T Pdf

MAX629ESA+T Pinout
MAX629ESA+T Image

MAX629ESA+T Picture
MAX629ESA+T In Stock

MAX629ESA+T Distributor
MAX629ESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
RES SMD 13K OHM 5% 1/10W 0603
500
FUSE BOARD MNT 375MA 32VAC 63VDC
230
MOSFET N-CH 600V 4.6A IPAK
15
IC SOC CORTEX-M3 80MHZ 208QFP
40
Cascaded PWM Controller
2
IC 8-INPUT MUX 3-ST 16SOIC
2044
1A, 2MHz Synchronous Step-Up DC/DC Converter in 2mm × 3mm DFN
70

Top Sellers