Search
Filters

MAX660EPA

IC REG SWTCHD CAP INV RATIO 8DIP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
25+
$1.430
$35.750
108+
$1.340
$144.720
287+
$1.240
$355.880
Availability: 1 In Stock
This product has a minimum quantity of 25
The MAX660EPA is manufactured by Maxim Integrated, which is available in 8-PDIP, with the function of Ratiometric. The part operates from 1.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 10kHz, 80kHz switching frequency, which is capable of supplying 100mA output current, with an output voltage of -Vin, 2Vin.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207502-MAX660EPA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207502-MAX660EPA
MAX660EPA Price

MAX660EPA Datasheet
MAX660EPA Application

MAX660EPA Replacement
MAX660EPA Pdf

MAX660EPA Pinout
MAX660EPA Image

MAX660EPA Picture
MAX660EPA In Stock

MAX660EPA Distributor
MAX660EPA PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SENSOR LINEAR ANALOG 4SOP
1
SIDACTOR BI 75V 250A DO-214AA
958
Voltage regulator diodes
2000
IC REG LDO 5V 1A TO220-4
910
CAP FILM 0.022UF 5% 3KVDC RADIAL
8850
IC REG LDO 1.8V 1.5A SOT223-5
10597
IC DRIVER HIGH SIDE 2CH 28-SOIC
543
Low Capacitance Transient Voltage Suppressors / ESD Protectors
35019