Search
Filters

MAX761CSA+T

IC REG BOOST ADJ/12V 1.5A 8SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The MAX761CSA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Up. The part operates from 2V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 300kHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 5V (12V).
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V (12V)
Maximum Output Voltage 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 132542-MAX761CSA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V (12V)
Maximum Output Voltage 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 132542-MAX761CSA+T
MAX761CSA+T Price

MAX761CSA+T Datasheet
MAX761CSA+T Application

MAX761CSA+T Replacement
MAX761CSA+T Pdf

MAX761CSA+T Pinout
MAX761CSA+T Image

MAX761CSA+T Picture
MAX761CSA+T In Stock

MAX761CSA+T Distributor
MAX761CSA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
VARISTOR 18V 2KA DISC 20MM
25550
ColdFire Microcontroller
18
DIODE ZENER 9.1V 500MW SOD123
108000
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
1
64/80-Pin High Performance, Flash Microcontrollers with LCD Driver, 12-Bit ADC and nanoWatt Technology
160
MOSFET N-CH 900V 8A TO-220FP
488
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
1689
IC GATE AND 2CH 4-INP 14-TSSOP
1546
IC MCU 32BIT 62KB FLASH 40LFCSP
5000