Search
Filters

MAX768EEE+

Part No : MAX768EEE+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 5MA 16QSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.188
$53.460
100+
$1.006
$100.600
155+
$0.975
$151.125
215+
$0.945
$203.175
275+
$0.914
$251.350
365+
$0.823
$300.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) ±1.25V (±5V)
Maximum Output Voltage ±11V
Output Current 5mA
Frequency - Switching 25kHz, 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 109503-MAX768EEE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance

The MAX768EEE+ is manufactured by Maxim Integrated, which is available in 16-QSOP, with the function of Step-Up. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 25kHz, 100kHz switching frequency, which is capable of supplying 5mA output current, with an output voltage of ±1.25V (±5V).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) ±1.25V (±5V)
Maximum Output Voltage ±11V
Output Current 5mA
Frequency - Switching 25kHz, 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 109503-MAX768EEE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX768EEE+
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
MAX768EEE+ Price

MAX768EEE+ Datasheet
MAX768EEE+ Application

MAX768EEE+ Replacement
MAX768EEE+ Pdf

MAX768EEE+ Pinout
MAX768EEE+ Image

MAX768EEE+ Picture
MAX768EEE+ In Stock

MAX768EEE+ Distributor
MAX768EEE+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 5V SOT23-3
434
IC FPGA 113 I/O 144TQFP
51
1A General Purpose LDO
45
IC SWITCH QUAD SPST 14SOIC
IC DAS 12BIT 6CH 28-SOIC
21
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS-232 5V 0.1UF 24DIP
36
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
4

Top Sellers