We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX850ISA+

Part No : MAX850ISA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 5MA 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,306 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -1.28V (-4.1V)
Maximum Output Voltage -9V
Output Current 5mA
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127432-MAX850ISA+
The MAX850ISA+ is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 4.5V, rated over a -25°C to 85°C (TA) temperature range. Its function is based on 100kHz switching frequency, which is capable of supplying 5mA output current, with an output voltage of -1.28V (-4.1V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -1.28V (-4.1V)
Maximum Output Voltage -9V
Output Current 5mA
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127432-MAX850ISA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX850ISA+
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
MAX850ISA+ Price

MAX850ISA+ Datasheet
MAX850ISA+ Application

MAX850ISA+ Replacement
MAX850ISA+ Pdf

MAX850ISA+ Pinout
MAX850ISA+ Image

MAX850ISA+ Picture
MAX850ISA+ In Stock

MAX850ISA+ Distributor
MAX850ISA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC DRVR PWR TEC 36-WLP
119
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 28SSOP
3030
PanelLink /HDCP Transmitters
102
IC VIDEO BUFFER AMP SOT23-6
1000
TRANS PNP 45V 0.8A SOT-23
12665
IC SWITCH DUAL SPDT 10MSOP
1099
SWITCH TACTILE SPST-NO 0.1A 16V
258
IC REG LDO 2.5V/ADJ 1A 16HTSSOP
125