Search
Filters

MAX8855ETJ+T

Part No : MAX8855ETJ+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK ADJ 5A DL SYNC 32TQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$6.168
$55.512
20+
$5.219
$104.380
30+
$5.061
$151.830
45+
$4.902
$220.590
55+
$4.744
$260.920
75+
$4.270
$320.250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.24V
Output Current 5A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 022230-MAX8855ETJ+T
Family Name MAX8855
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SKY87222-11-653LF;  MAX8855ETJ+;  
The MAX8855ETJ+T is manufactured by Maxim Integrated, which is available in 32-TQFN-EP (5x5), with the function of Step-Down. The part operates from 2.25V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz to 2MHz switching frequency, which is capable of supplying 5A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.24V
Output Current 5A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 022230-MAX8855ETJ+T
Family Name MAX8855
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SKY87222-11-653LF;  MAX8855ETJ+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8855ETJ+T
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
MAX8855ETJ+T Price

MAX8855ETJ+T Datasheet
MAX8855ETJ+T Application

MAX8855ETJ+T Replacement
MAX8855ETJ+T Pdf

MAX8855ETJ+T Pinout
MAX8855ETJ+T Image

MAX8855ETJ+T Picture
MAX8855ETJ+T In Stock

MAX8855ETJ+T Distributor
MAX8855ETJ+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Client Side Telephony DSP
THYRISTOR SCR 4A 600V TO-225AA
87
IC CNIC1.1 CLIP CID TYPE1 16SOIC
176
IC GATE NAND 4CH 2-INP 14-SOIC
11
IC DSP FIXED POINT 196NFBGA
84

Top Sellers