Search
Filters

MB39C326PW-G-EFE1

IC REG BUCK BOOST ADJ 0.8A 20WLP
rohs
Availability: 5,783 In Stock

The MB39C326PW-G-EFE1 is manufactured by Fujitsu Electronics America, Inc., which is available in 20-WLP (2.15x1.94), with the function of Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 5.8MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.8V.

Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 5.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-WLP (2.15x1.94)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 074242-MB39C326PW-G-EFE1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 5.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-WLP (2.15x1.94)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 074242-MB39C326PW-G-EFE1
MB39C326PW-G-EFE1 Price

MB39C326PW-G-EFE1 Datasheet
MB39C326PW-G-EFE1 Application

MB39C326PW-G-EFE1 Replacement
MB39C326PW-G-EFE1 Pdf

MB39C326PW-G-EFE1 Pinout
MB39C326PW-G-EFE1 Image

MB39C326PW-G-EFE1 Picture
MB39C326PW-G-EFE1 In Stock

MB39C326PW-G-EFE1 Distributor
MB39C326PW-G-EFE1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.11A SOT89-5
53000
IC REG LDO -18V 1.5A TO220F
15172
IC 8BIT SYNC BINARY DOWN 16TSSOP
6105
TXRX 20BIT TRANSLATNG 56TSSOP
200
DIODE ARRAY SCHOTTKY 45V SSMINI4
8500
FIXED IND 3.3UH 1.1A 110 MOHM
1442