Search
Filters

MC34063ACD-TR

Part No : MC34063ACD-TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BOOST INV ADJ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
315+
$0.159
$50.085
750+
$0.134
$100.500
1,155+
$0.130
$150.150
1,590+
$0.126
$200.340
2,050+
$0.122
$250.100
2,730+
$0.110
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 230,626 pieces can ship immediately
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 38V
Output Current 1.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Family Name MC34063AC
Introduction Date April 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Alternative Parts
(Cross-Reference)
LM3209TLE/NOPB;   LM3209TLX/NOPB; RT9917GQW;  
Win Source Part Number 022674-MC34063ACD-TR
Topology Buck, Boost

The MC34063ACD-TR is manufactured by STMicroelectronics, which is available in 8-SO, with the function of Step-Up, Step-Down. The part operates from 3V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 100kHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 1.25V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 38V
Output Current 1.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Family Name MC34063AC
Introduction Date April 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Alternative Parts
(Cross-Reference)
LM3209TLE/NOPB;   LM3209TLX/NOPB; RT9917GQW;  
Win Source Part Number 022674-MC34063ACD-TR
Topology Buck, Boost
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC34063ACD-TR
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
MC34063ACD-TR Price

MC34063ACD-TR Datasheet
MC34063ACD-TR Application

MC34063ACD-TR Replacement
MC34063ACD-TR Pdf

MC34063ACD-TR Pinout
MC34063ACD-TR Image

MC34063ACD-TR Picture
MC34063ACD-TR In Stock

MC34063ACD-TR Distributor
MC34063ACD-TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Wideband, 40dB Adjust Range, Linear in dB VARIABLE GAIN AMPLIFIER
52
LED 7-SEG 7.6MM CC HE RED RHD
87
IC ADC DUAL 12BIT 105MSPS 64-QFN
95
IC ETHERNET TXRX 64-HVQFP
6
IC OPAMP CURR SENSE 200KHZ 8MSOP
11
DUAL OPERATIONAL AMPLIFIER
4
DIODE SCHOTTKY 60V 5A DO214AB

Top Sellers