Search
Filters

MIC2145BML

Part No :
MIC2145BML
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG MULT CONFG ADJ 0.5A 10MLF
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,144 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 105395-MIC2145BML
The MIC2145BML is manufactured by Microchip Technology, which is available in 10-MLF (3x3), with the function of Step-Up, Step-Up/Step-Down. The part operates from 2.4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 450kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 2.4V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 105395-MIC2145BML
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2145BML
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
MIC2145BML Price

MIC2145BML Datasheet
MIC2145BML Application

MIC2145BML Replacement
MIC2145BML Pdf

MIC2145BML Pinout
MIC2145BML Image

MIC2145BML Picture
MIC2145BML In Stock

MIC2145BML Distributor
MIC2145BML PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 1KV 30A TO247AC
88
60V Common Mode, Fixed Gain, Bidirectional Precision
4
DIODE ARRAY SCHOTTKY 100V D2PAK
7
IC VOLT DETECTOR 2.5V SC-82AB
2100
STEREO 2-W AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL AND MUX CONTROL
44

Top Sellers