Search
Filters

MIC2179BSM

Part No : MIC2179BSM
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1.5A 20SSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,641 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 16.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 123339-MIC2179BSM
The MIC2179BSM is manufactured by Microchip Technology, which is available in 20-SSOP, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.245V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 16.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 123339-MIC2179BSM
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2179BSM
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
MIC2179BSM Price

MIC2179BSM Datasheet
MIC2179BSM Application

MIC2179BSM Replacement
MIC2179BSM Pdf

MIC2179BSM Pinout
MIC2179BSM Image

MIC2179BSM Picture
MIC2179BSM In Stock

MIC2179BSM Distributor
MIC2179BSM PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
1A Ultra Low Dropout Linear Regulator
820
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
611
IC DELAY LINE 5TAP 500NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 100ns ABS 500ns MAX 8-Pin SOIC N
3
IC DETECTOR VOLT 4.3V ODRN 5SSOP
290
IC BATTERY CHARGER SGL 10TDFN
3234

Top Sellers