Search
Filters

MIC2288YML-TR

Part No :
MIC2288YML-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST ADJ 1.2A 8MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,415 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 34V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 108555-MIC2288YML-TR
The MIC2288YML-TR is manufactured by Microchip Technology, which is available in 8-MLF (2x2), with the function of Step-Up. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.2MHz switching frequency, which is capable of supplying 1.2A (Switch) output current, with an output voltage of 2.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 34V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 108555-MIC2288YML-TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2288YML-TR
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
MIC2288YML-TR Price

MIC2288YML-TR Datasheet
MIC2288YML-TR Application

MIC2288YML-TR Replacement
MIC2288YML-TR Pdf

MIC2288YML-TR Pinout
MIC2288YML-TR Image

MIC2288YML-TR Picture
MIC2288YML-TR In Stock

MIC2288YML-TR Distributor
MIC2288YML-TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CARACTERISTICAS
DIODE MODULE 100V 120A D-67
96
PTC 12V POLYFUSE SMT 1210 1.10A
400
IC PLL CLOCK DRIVER DDR2 52VFBGA / Clock Generator 125MHz to 410MHz-IN 410MHz-OUT 52-Pin VFBGA T/R
10
IC SUPERVISOR 1 CHANNEL 3SSOP
925
Dual 8-Bit 50 MSPS A/D Converter | IC ADC 8BIT FLASH 48CDIP SIDE BR
DIODE RF PIN 80V 100MA SC79
14700
FIXED IND 1.5UH 50MA 500 MOHM
4357

Top Sellers