Search
Filters

MIC4576BU

Part No : MIC4576BU
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A TO263-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 660 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 33V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 130133-MIC4576BU
The MIC4576BU is manufactured by Microchip Technology, which is available in TO-263-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 33V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 130133-MIC4576BU
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC4576BU
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
MIC4576BU Price

MIC4576BU Datasheet
MIC4576BU Application

MIC4576BU Replacement
MIC4576BU Pdf

MIC4576BU Pinout
MIC4576BU Image

MIC4576BU Picture
MIC4576BU In Stock

MIC4576BU Distributor
MIC4576BU PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FPGA 540 I/O 900FBGA
2
Dual Operational Amplifier
325
IC BATT MGMT CTRLR LQFP
2
IC BATT OVP 2-3CELL LI-ION 6SON
275
FIXED IND 4.3NH 530MA 100 MOHM
1836
Quad PLL Programmable Clock Generator with Spread Spectrum
26

Top Sellers