MP1482DS-LF-Z

Part No :
MP1482DS-LF-Z
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 2A SYNC
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
105+
$0.4980
$52.290
245+
$0.4150
$101.675
375+
$0.4030
$151.125
515+
$0.3910
$201.365
660+
$0.3790
$250.140
875+
$0.3430
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 214,500 pieces
MOQ: 105 pcs
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
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.923V
Maximum Output Voltage 15V
Output Current 2A
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024206-MP1482DS-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Audio, Imaging, Video & Vision
Family Name MP1482
Country of Origin China
Estimated EOL Date Unknown
Alternative Parts
(Cross-Reference)
RT7248HGSP;  RT7248NGSP; RT7237AHGSP;  

The MP1482DS-LF-Z is manufactured by Monolithic Power Systems Inc., which is available in 8-SOIC, with the function of Step-Down. The part operates from 4.75V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 340kHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 0.923V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.923V
Maximum Output Voltage 15V
Output Current 2A
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024206-MP1482DS-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Audio, Imaging, Video & Vision
Family Name MP1482
Country of Origin China
Estimated EOL Date Unknown
Alternative Parts
(Cross-Reference)
RT7248HGSP;  RT7248NGSP; RT7237AHGSP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MP1482DS-LF-Z
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
MP1482DS-LF-Z Price

MP1482DS-LF-Z Datasheet
MP1482DS-LF-Z Application

MP1482DS-LF-Z Replacement
MP1482DS-LF-Z Pdf

MP1482DS-LF-Z Pinout
MP1482DS-LF-Z Image

MP1482DS-LF-Z Picture
MP1482DS-LF-Z In Stock

MP1482DS-LF-Z Distributor
MP1482DS-LF-Z PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC VOLT DETECT/REG 5.0V SOT89-5
80
3-pin microprocessor resets
800
IC TXRX RS485/RS422 8-SOIC
8970
High Speed DDRII SRAM 4Mx18
204
POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 5V 100MA 8SO
40
Voltage Detectors ( Delay Circuit Built-In)
263
High Performance Current Mode Controllers | IC REG CTRLR BST FLYBK ISO 8SOIC
316

Top Sellers