Search
Filters

MP1518DG-LF-Z

Part No :
MP1518DG-LF-Z
Catalog :
PMIC - LED Drivers
Description :
IC LED DRIVER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 28,822 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Applications Backlight
Dimming Analog, PWM
Channel Output Current 350mA (Switch)
Frequency 1.3MHz
Maximum Supply Voltage 6V
Operating Input Voltage(Min) 2.5V
Number of Outputs 1
Internal Switch(s) Yes
Topology Step-Up (Boost)
Type DC DC Regulator
Status Active
Packaging Reel - TR
Manufacturer Monolithic Power Systems Inc.
Categories Integrated Circuits
Case / Package 8-QFN (2x2)
Win Source Part Number 059322-MP1518DG-LF-Z
Output Voltage 25V
Monolithic Power Systems Inc. MP1518DG-LF-Z is available at WIN SOURCE. Please review product page below for detailed information, including MP1518DG-LF-Z price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MP1518DG-LF-Z to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Applications Backlight
Dimming Analog, PWM
Channel Output Current 350mA (Switch)
Frequency 1.3MHz
Maximum Supply Voltage 6V
Operating Input Voltage(Min) 2.5V
Number of Outputs 1
Internal Switch(s) Yes
Topology Step-Up (Boost)
Type DC DC Regulator
Status Active
Packaging Reel - TR
Manufacturer Monolithic Power Systems Inc.
Categories Integrated Circuits
Case / Package 8-QFN (2x2)
Win Source Part Number 059322-MP1518DG-LF-Z
Output Voltage 25V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MP1518DG-LF-Z
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
MP1518DG-LF-Z Price

MP1518DG-LF-Z Datasheet
MP1518DG-LF-Z Application

MP1518DG-LF-Z Replacement
MP1518DG-LF-Z Pdf

MP1518DG-LF-Z Pinout
MP1518DG-LF-Z Image

MP1518DG-LF-Z Picture
MP1518DG-LF-Z In Stock

MP1518DG-LF-Z Distributor
MP1518DG-LF-Z PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC COMPARATOR 4NS DUAL 10-MSOP
2
High-Speed CMOS Logic Octal Inverting Transparent Latch, Three-State Outputs
21
DIODE ZENER 82V 1W DO213AB / Zener Diode Single 82V 7% 160Ohm 1000mW Automotive 2-Pin MELF Glass T/R
60
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
453

Top Sellers