Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MP1580HS-LF-Z

Part No :
MP1580HS-LF-Z
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 2A SYNC
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
85+
€0.5630
€47.851
200+
€0.4690
€93.701
310+
€0.4550
€140.931
420+
€0.4420
€185.495
545+
€0.4280
€233.132
720+
€0.3880
€279.326
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 85 pcs
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
Fake Threat In the Open Market 68 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024209-MP1580HS-LF-Z
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 380kHz
Output Current 2A
Maximum Output Voltage 21V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Input Voltage 25V
Minimum Input Voltage 4.75V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Not For New Designs
Packaging Reel - TR
Manufacturer Monolithic Power Systems Inc.
Categories Integrated Circuits
The MP1580HS-LF-Z is manufactured by Monolithic Power Systems Inc., which is available in 8-SOIC, with the function of Step-Down. The part operates from 4.75V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 380kHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 1.22V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024209-MP1580HS-LF-Z
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 380kHz
Output Current 2A
Maximum Output Voltage 21V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Input Voltage 25V
Minimum Input Voltage 4.75V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Not For New Designs
Packaging Reel - TR
Manufacturer Monolithic Power Systems Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MP1580HS-LF-Z
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
MP1580HS-LF-Z Price

MP1580HS-LF-Z Datasheet
MP1580HS-LF-Z Application

MP1580HS-LF-Z Replacement
MP1580HS-LF-Z Pdf

MP1580HS-LF-Z Pinout
MP1580HS-LF-Z Image

MP1580HS-LF-Z Picture
MP1580HS-LF-Z In Stock

MP1580HS-LF-Z Distributor
MP1580HS-LF-Z PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Current Output/Serial Input, 16-/14-Bit DACs
200
IC DRIVER DOT BAR DISPLAY 18-DIP
2071
IC PFC CTRLR CRM 6TSOP
129
IC REG LDO 1.4V 20MA SOT23-5
270
FIXED IND 645UH 740MA 1.25OHM SM
229
IC POT DGTL 100K 2CH SPI 14-SOIC
1854

Top Sellers