Search
Filters

MP1593DN-LF-Z

Part No : MP1593DN-LF-Z
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A SYNC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
105+
€0.446
€46.872
240+
€0.378
€90.720
370+
€0.366
€135.531
510+
€0.355
€180.846
655+
€0.344
€225.189
875+
€0.310
€270.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 86,812 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 385kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 024214-MP1593DN-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient

The MP1593DN-LF-Z is manufactured by Monolithic Power Systems Inc., which is available in 8-SOIC-EP, with the function of Step-Down. The part operates from 4.75V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 385kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.22V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 385kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 024214-MP1593DN-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MP1593DN-LF-Z
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
MP1593DN-LF-Z Price

MP1593DN-LF-Z Datasheet
MP1593DN-LF-Z Application

MP1593DN-LF-Z Replacement
MP1593DN-LF-Z Pdf

MP1593DN-LF-Z Pinout
MP1593DN-LF-Z Image

MP1593DN-LF-Z Picture
MP1593DN-LF-Z In Stock

MP1593DN-LF-Z Distributor
MP1593DN-LF-Z PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 13VWM 23.9VC DO221AC
1500
IC TRANSCEIVER 3-ST 8BIT 20SOIC
23
Up to 1 A switch step down switching regulator for automotive applications
179
EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
3000
IC REG CTRLR MULT TOP SOT23-6
506
SILICON EPITAXIAL PLANAR ZENER DIODES
1120