Search
Filters

MP2357DJ-LF-P

IC REG BUCK ADJ 0.5A
rohs
Rated 5/5 based on 1 customer reviews
Availability: 730 In Stock
The MP2357DJ-LF-P is manufactured by Monolithic Power Systems Inc., which is available in TSOT-23-6, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.4MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 0.81V.
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 0.81V
Maximum Output Voltage 15V
Output Current 500mA
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139306-MP2357DJ-LF-P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 0.81V
Maximum Output Voltage 15V
Output Current 500mA
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139306-MP2357DJ-LF-P
MP2357DJ-LF-P Price

MP2357DJ-LF-P Datasheet
MP2357DJ-LF-P Application

MP2357DJ-LF-P Replacement
MP2357DJ-LF-P Pdf

MP2357DJ-LF-P Pinout
MP2357DJ-LF-P Image

MP2357DJ-LF-P Picture
MP2357DJ-LF-P In Stock

MP2357DJ-LF-P Distributor
MP2357DJ-LF-P PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MOTOR CONTROLLER PAR 28SOIC
594
64/80-Pin, High-Performance Microcontrollers with LCD Driver, 12-Bit A/D and nanoWatt Technology
160
CAP FILM 0.027UF 5% 250VDC 1913
12000
Cost-Effective, Peak 3A Sink/Source Bus Termination Regulator
140
IC LAMP DVR EL QUAD HV 24TQFN
7263
MOSFET 2N-CH 30V 5A 8DSO
668
16A ISOLATION SCHOTTKY BARRIER RECTIFIER
7516
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
36