Search
Filters

NCP1410DMR2

Part No : NCP1410DMR2
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST ADJ 1A SYNC 8MICRO
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,135 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 123985-NCP1410DMR2
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The NCP1410DMR2 is manufactured by ON Semiconductor, which is available in Micro8, with the function of Step-Up. The part operates from 1V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 1A (Switch) output current, with an output voltage of 1.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 123985-NCP1410DMR2
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP1410DMR2
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
NCP1410DMR2 Price

NCP1410DMR2 Datasheet
NCP1410DMR2 Application

NCP1410DMR2 Replacement
NCP1410DMR2 Pdf

NCP1410DMR2 Pinout
NCP1410DMR2 Image

NCP1410DMR2 Picture
NCP1410DMR2 In Stock

NCP1410DMR2 Distributor
NCP1410DMR2 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Power MOSFET 40 V, 51 A, Single N−Channel, DPAK
3250
CAP FEEDTHRU 47PF 20% 50V 0805
DOLBY B-TYPE NOISE REDUCTION PROCESSOR
65
TRANS 2NPN 40V 0.2A SOT363
856
IGBT 1200V 30A 220W TO3PN
41
IC REG CTRLR SGL 3.3V 8VSSOP
1168
TVS DIODE 94VWM 152VC DO214AB
10001
isc N-Channel MOSFET Transistor
1261

Top Sellers