Search
Filters

RT8106AGQW

Part No : RT8106AGQW
Manufacturer : Richtek USA Inc.
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 10WDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 87,822 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 13.2 V
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WDFN (3x3)
Win Source Part Number 062614-RT8106AGQW
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
The RT8106AGQW is a Step-Down(Buck) controller, manufactured by Richtek USA Inc., contained in 10-WDFN (3x3) Reel - TR packing. The switching frequency can be set for a 600kHz. It accepts input voltages from 4.75 V to 13.2 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 13.2 V
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WDFN (3x3)
Win Source Part Number 062614-RT8106AGQW
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RT8106AGQW
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
RT8106AGQW Price

RT8106AGQW Datasheet
RT8106AGQW Application

RT8106AGQW Replacement
RT8106AGQW Pdf

RT8106AGQW Pinout
RT8106AGQW Image

RT8106AGQW Picture
RT8106AGQW In Stock

RT8106AGQW Distributor
RT8106AGQW PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
AC INPUT/PHOTOTRANSISTOR OPTOCOUPLERS
200
DIODE ARRAY SBR 150V 30A TO220AB
1620
IC SETS TIMER SONET SDH 100LQFP
11
Switching Type(Chopper * Self Oscillation Type)
36
CMOS STATIC RAM 16K (2K x 8 BIT)
121
IC OPAMP JFET 1MHZ 14DIP
38