The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RT9261A-50GB

Part No RT9261A-50GB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 80MA SOT23-5
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
Pricing & Ordering $0.347 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
110+
$0.4660
$51.260
265+
$0.3830
$101.495
405+
$0.3710
$150.255
560+
$0.3590
$201.040
725+
$0.3470
$251.575
965+
$0.3110
$300.115
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,660 pieces
MOQ: 110 pcs
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
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 80mA (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 027607-RT9261A-50GB
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance

Description

The Richtek USA Inc. 027607-RT9261A-50GB is an active integrated circuit that is part of the manufacturer's product line. It has a medium popularity and a fake threat in the open market of 57 pct. The supply and demand status for this product is balanced. This product's purpose is step-up and has a maximum input voltage of 7V. The nominal output voltage (Min/Fixed) is 5V and it has a fixed output type. It has no synchronous rectifier and an output current of 80mA (Switch). The frequency-switching is 120kHz and it has one output. It is packaged in an SOT-23-5 case / package and has a temperature range - operating of -20°C to 85°C (TA).