Search
Filters

S-8354A30UA-JQPT2G

Part No : S-8354A30UA-JQPT2G
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST 3V 0.3A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 300mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 100345-S-8354A30UA-JQPT2G
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient
The S-8354A30UA-JQPT2G is manufactured by SII Semiconductor Corporation, which is available in SOT-89-3, with the function of Step-Up. The part operates from 0.9V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 50kHz switching frequency, which is capable of supplying 300mA (Switch) output current, with an output voltage of 3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 300mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 100345-S-8354A30UA-JQPT2G
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-8354A30UA-JQPT2G
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
S-8354A30UA-JQPT2G Price

S-8354A30UA-JQPT2G Datasheet
S-8354A30UA-JQPT2G Application

S-8354A30UA-JQPT2G Replacement
S-8354A30UA-JQPT2G Pdf

S-8354A30UA-JQPT2G Pinout
S-8354A30UA-JQPT2G Image

S-8354A30UA-JQPT2G Picture
S-8354A30UA-JQPT2G In Stock

S-8354A30UA-JQPT2G Distributor
S-8354A30UA-JQPT2G PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
HIGH NOISE REDUCTION/HIGH-SPEED 10 Mbps, TOTEM-POLE OUTPUT TYPE 5-PIN SOP TOM PHOTOCOUPLER
155
INTERLEAVING CONTINUOUS CONDUCTION MODE PFC CONTROLLER
184
CMOS 4-BIT LATCH/4-TO-16 LINE DECODERS
5
Low Voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer 6.4Gbps with Equalization
3
154-162MHz 40W 12.5V MOBILE RADIO
16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
14

Top Sellers