Search
Filters

SC4518HSETRT

IC REG BUCK ADJ 2A 8-SOIC
Manufacturer: Semtech Corporation
rohs
Availability: 6,209 In Stock
The SC4518HSETRT is manufactured by Semtech Corporation, which is available in 8-SOIC-EP, with the function of Step-Down. The part operates from 4.4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 0.8V.
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 20.4V
Output Current 2A
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028148-SC4518HSETRT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 20.4V
Output Current 2A
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028148-SC4518HSETRT
SC4518HSETRT Price

SC4518HSETRT Datasheet
SC4518HSETRT Application

SC4518HSETRT Replacement
SC4518HSETRT Pdf

SC4518HSETRT Pinout
SC4518HSETRT Image

SC4518HSETRT Picture
SC4518HSETRT In Stock

SC4518HSETRT Distributor
SC4518HSETRT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 8A 8-SOIC
37000
BIPOLAR LINEAR INTEGRATED CIRCUIT
50
SILICON 28V HYPERABRUPT VARACTOR DIODES
400
CER RES 16.0000MHZ 15PF SMD
5098
4194304-BIT (524288-WORD BY 8-BIT) CMOS STATIC RAM
392
IC AUDIO CODEC STEREO 20-QFN
16826
FIXED IND 22UH 240MA 2.34 OHM
1561