Search
Filters

SC4524ASETRT

Part No : SC4524ASETRT
Manufacturer : Semtech Corporation
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,980 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 101772-SC4524ASETRT
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
CS51414GDR8;  SC4525DSETRT;  SC4524ASETRT;  SC4524BSETRT;  
The SC4524ASETRT is manufactured by Semtech Corporation, which is available in 8-SOIC-EP, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 105°C (TA) temperature range. Its function is based on 200kHz to 2MHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 1V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 101772-SC4524ASETRT
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
CS51414GDR8;  SC4525DSETRT;  SC4524ASETRT;  SC4524BSETRT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SC4524ASETRT
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
SC4524ASETRT Price

SC4524ASETRT Datasheet
SC4524ASETRT Application

SC4524ASETRT Replacement
SC4524ASETRT Pdf

SC4524ASETRT Pinout
SC4524ASETRT Image

SC4524ASETRT Picture
SC4524ASETRT In Stock

SC4524ASETRT Distributor
SC4524ASETRT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 0.25A SOT23-5
1200
15-W, WIDE-INPUT ADJUSTABLE POSITIVE-TO-NEGATIVE VOLTAGE REGULATOR MODULE
1
N-channel MOS-FET
15
IC MCU 16BIT 384KB FLASH 120TQFP
5
IC MCU 8BIT 32KB OTP 56PSDIP
1
TRANS NPN DARL 400V 7A TO-220F
128
IC D-TYPE POS TRG SNGL 20SOIC
216
CAP TANT 150UF 16V 20% 2917
50

Top Sellers