Search
Filters

TC1240AECHTR

Part No : TC1240AECHTR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 2VIN SOT23A
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
130+
$0.390
$50.700
305+
$0.330
$100.650
470+
$0.320
$150.400
650+
$0.310
$201.500
835+
$0.300
$250.500
1,115+
$0.270
$301.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,472 pieces can ship immediately
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2Vin
Output Current 40mA
Frequency - Switching 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-6
Win Source Part Number 031922-TC1240AECHTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Portable Devices, Power Management
Family Name TC1240A
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LM2766M6XHALF; SC1462ISKTRT;  LM2665M6XHALF; 

The TC1240AECHTR is manufactured by Microchip Technology, which is available in SOT-23A-6, with the function of Ratiometric. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 80kHz switching frequency, which is capable of supplying 40mA output current, with an output voltage of 2Vin.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2Vin
Output Current 40mA
Frequency - Switching 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-6
Win Source Part Number 031922-TC1240AECHTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Portable Devices, Power Management
Family Name TC1240A
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LM2766M6XHALF; SC1462ISKTRT;  LM2665M6XHALF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC1240AECHTR
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
TC1240AECHTR Price

TC1240AECHTR Datasheet
TC1240AECHTR Application

TC1240AECHTR Replacement
TC1240AECHTR Pdf

TC1240AECHTR Pinout
TC1240AECHTR Image

TC1240AECHTR Picture
TC1240AECHTR In Stock

TC1240AECHTR Distributor
TC1240AECHTR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 12V 10A 8-SOIC
371
Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
760
MOSFET N/P-CH 20V SOT-563
15913
TVS DIODE 5VWM 14VC SOT323
4460
IC REG BOOST ADJ 525MA 8SOIC
1137
IC REG BUCK ADJUSTABLE 4A 8SOPWR / 4.5V to 18 V Input, 4-A Synchronous Step-Down Converter with Advanced Eco-mode™
266
Audio Frequency General Purpose Amplifier Applications
2009

Top Sellers