Search
Filters

TPS51461RGER

Part No : TPS51461RGER
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK PROG 6A SYNC 24VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.545
€43.619
190+
€0.461
€87.582
290+
€0.447
€129.688
400+
€0.433
€173.376
515+
€0.419
€215.692
685+
€0.378
€258.615
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Output Current 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034005-TPS51461RGER
Family Name TPS51461
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX1809EEE+T;  MAX1831EEE+;  ISL8036IRZ-T7A;  

The TPS51461RGER is manufactured by Texas Instruments, which is available in 24-VQFN (4x4), with the function of Step-Down. The part operates from 3.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 700kHz, 1MHz switching frequency, which is capable of supplying 6A output current, with an output voltage of 0.675V, 0.725V, 0.8V, 0.85V, 0.9V.

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Output Current 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034005-TPS51461RGER
Family Name TPS51461
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX1809EEE+T;  MAX1831EEE+;  ISL8036IRZ-T7A;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS51461RGER
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
TPS51461RGER Price

TPS51461RGER Datasheet
TPS51461RGER Application

TPS51461RGER Replacement
TPS51461RGER Pdf

TPS51461RGER Pinout
TPS51461RGER Image

TPS51461RGER Picture
TPS51461RGER In Stock

TPS51461RGER Distributor
TPS51461RGER PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 13VWM 27.2VC SMA
4600
28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
27
Video Sync Separators with 50% Sync Slicing
52
PSoC® Programmable System-on-Chip™
2216
2-Channel Dual ADC Delta-Sigma 96ksps 24-bit Serial 16-Pin TSSOP
144
Surface Mount Zener Voltage Regulators
84
PolarHT Power MOSFET
7
IC SUPPLY VOLT MONITR SOT23-6
430