Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS53318DQPR

Part No :
TPS53318DQPR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 8A SYNC 22SON
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
1+
$227.1430
$227.143
2+
$205.7150
$411.430
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,600 pieces
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
Country of Origin Philippines
Halogen Free Not Compliant
Supply and Demand Status Limited
Fake Threat In the Open Market 35 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034037-TPS53318DQPR
Case / Package 22-SON-EP (6x5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 250kHz to 1MHz
Output Current 8A
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 22V
Minimum Input Voltage 1.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Alternative Parts
(Cross-Reference)
MP8759GD; MIC24055YJL-TR;  MIC24056YJL-TR; 
Estimated EOL Date 2028
Introduction Date June 22, 2012
Family Name TPS53318
The TPS53318DQPR is manufactured by Texas Instruments, which is available in 22-SON-EP (6x5), with the function of Step-Down. The part operates from 1.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 250kHz to 1MHz switching frequency, which is capable of supplying 8A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Supply and Demand Status Limited
Fake Threat In the Open Market 35 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034037-TPS53318DQPR
Case / Package 22-SON-EP (6x5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 250kHz to 1MHz
Output Current 8A
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 22V
Minimum Input Voltage 1.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Alternative Parts
(Cross-Reference)
MP8759GD; MIC24055YJL-TR;  MIC24056YJL-TR; 
Estimated EOL Date 2028
Introduction Date June 22, 2012
Family Name TPS53318
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS53318DQPR
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
TPS53318DQPR Price

TPS53318DQPR Datasheet
TPS53318DQPR Application

TPS53318DQPR Replacement
TPS53318DQPR Pdf

TPS53318DQPR Pinout
TPS53318DQPR Image

TPS53318DQPR Picture
TPS53318DQPR In Stock

TPS53318DQPR Distributor
TPS53318DQPR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
6711
TOSHIBA Photocoupler GaAs Ired & Photo-Transistor
49
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TSSOP
3
CAP ALUM 22UF 20% 400V RADIAL
231
FIXED IND 68UH 1.08A 290MOHM SMD
374

Top Sellers