Search
Filters

TPS53513RVER

Part No :
TPS53513RVER
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 8A SYNC 28VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
23+
$2.245
$51.635
55+
$1.900
$104.500
85+
$1.842
$156.570
115+
$1.785
$205.275
145+
$1.727
$250.415
195+
$1.554
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 76,283 pieces can ship immediately
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 8A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034042-TPS53513RVER
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
The TPS53513RVER is manufactured by Texas Instruments, which is available in 28-VQFN-CLIP (4.5x3.5), with the function of Step-Down. The part operates from 1.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz to 1MHz switching frequency, which is capable of supplying 8A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 8A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034042-TPS53513RVER
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS53513RVER
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
TPS53513RVER Price

TPS53513RVER Datasheet
TPS53513RVER Application

TPS53513RVER Replacement
TPS53513RVER Pdf

TPS53513RVER Pinout
TPS53513RVER Image

TPS53513RVER Picture
TPS53513RVER In Stock

TPS53513RVER Distributor
TPS53513RVER PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG BUCK BOOST INV ADJ 8SOIC
412
IC FPGA 422 I/O 672FBGA
15
24-Pin EE CMOS (Zero Power) Versatile PAL Device
1
DIODE ZENER 47V 250MW SOT23
1750
OPTOISOLATOR 5KV TRANSISTOR 8SMD
300
OptiMOS-T2 Power-Transistor
700

Top Sellers