Search
Filters

TPS54040DGQR

Part No :
TPS54040DGQR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.5A 10MSOP
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
22+
€1.9870
€43.704
54+
€1.6390
€88.502
83+
€1.5890
€131.920
113+
€1.5400
€174.005
146+
€1.4900
€217.462
195+
€1.3410
€261.469
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 189,804 pieces can ship immediately
MOQ: 22 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034045-TPS54040DGQR
Family Name TPS54040
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX17541GATB+T; MAX17681ATB+T; MAX17681ATB+; 

The TPS54040DGQR is manufactured by Texas Instruments, which is available in 10-MSOP-PowerPad, with the function of Step-Down. The part operates from 3.5V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 100kHz to 2.5MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 0.8V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034045-TPS54040DGQR
Family Name TPS54040
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX17541GATB+T; MAX17681ATB+T; MAX17681ATB+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS54040DGQR
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
TPS54040DGQR Price

TPS54040DGQR Datasheet
TPS54040DGQR Application

TPS54040DGQR Replacement
TPS54040DGQR Pdf

TPS54040DGQR Pinout
TPS54040DGQR Image

TPS54040DGQR Picture
TPS54040DGQR In Stock

TPS54040DGQR Distributor
TPS54040DGQR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 10V 0.1A SOT223-4
1200
NPN 800 mA, 40 V BISS RETs; R1 = 1 kΩ, R2 = 1 kΩ
FIXED IND 4.3NH 850MA 59 MOHM / Inductor RF Chip Unshielded Wirewound 0.0043uH 0.2nH 100MHz 35Q-Factor Non Magnetic 0.85A 0.059Ohm DCR 0603 T/R
541
Twin Built in Biasing Circuit MOS FET IC VHF/UHF RF Amplifier
10779
IC MUX/DEMUX DUAL 4X1 16SOP
717
IC JITTER ATTENUATOR 28-SSOP
110

Top Sellers