Search
Filters

TPS54160DGQR

Part No :
TPS54160DGQR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A 10MSOP
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
30+
€1.7720
€53.160
65+
€1.4760
€95.915
95+
€1.4330
€136.126
130+
€1.3900
€180.723
170+
€1.3480
€229.220
220+
€1.2210
€268.638
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 101,045 pieces
MOQ: 30 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034054-TPS54160DGQR
Family Name TPS54160
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX17505ATP+T; MAX17503SATP+T; MAX17505ATP+; 

The TPS54160DGQR is manufactured by Texas Instruments, which is available in 10-MSOP-PowerPad, with the function of Step-Down. The part operates from 3.5V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 100kHz to 2.5MHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 0.8V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034054-TPS54160DGQR
Family Name TPS54160
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX17505ATP+T; MAX17503SATP+T; MAX17505ATP+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS54160DGQR
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
TPS54160DGQR Price

TPS54160DGQR Datasheet
TPS54160DGQR Application

TPS54160DGQR Replacement
TPS54160DGQR Pdf

TPS54160DGQR Pinout
TPS54160DGQR Image

TPS54160DGQR Picture
TPS54160DGQR In Stock

TPS54160DGQR Distributor
TPS54160DGQR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC INVERTER ULP TRIPLE US8
3900
High Voltage - High Power GaAs FET
4
Processor Supervisor 2.1V 1 Active Low/CMOS/Open Drain 3-Pin SOT-23A T/R / IC VOLT DET NCH OD 2.1V SOT23A-3
460
IC FLASH 8MBIT 90NS 48TFBGA
154
Trans GP BJT NPN 50V 0.15A 150mW Automotive 3-Pin SC-70 Tray
1750
Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
350
IC REG LDO 5V 0.1A 8SOIC
90
ADDRESSABLE 28-LINE DECODER/DRIVER
29
FUSE PTC RESETTABLE 6V 3A SMD
263

Top Sellers