Search
Filters

TPS54286PWPG4

IC REG BUCK ADJ 2A DL 14HTSSOP
Manufacturer: Texas Instruments
rohs
Availability: 381 In Stock
The TPS54286PWPG4 is manufactured by Texas Instruments, which is available in 14-HTSSOP, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 630kHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 0.8V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Frequency - Switching 630kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055626-TPS54286PWPG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Frequency - Switching 630kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055626-TPS54286PWPG4
TPS54286PWPG4 Price

TPS54286PWPG4 Datasheet
TPS54286PWPG4 Application

TPS54286PWPG4 Replacement
TPS54286PWPG4 Pdf

TPS54286PWPG4 Pinout
TPS54286PWPG4 Image

TPS54286PWPG4 Picture
TPS54286PWPG4 In Stock

TPS54286PWPG4 Distributor
TPS54286PWPG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC AUDIO AMP BTL 41W 4CH HZIP25
8807
Dual Synchronous 800mA/800mA Step-Down DC/DC Regulator
16900
I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
1100
IC REG CTRLR MULT TOP 16SOIC
1950
IC GATE NOR 4CH 2-INP 14-TSSOP
700