Search
Filters

TPS54613PWP

Part No : TPS54613PWP
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK 1.5V 6A SYNC 28HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 345 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034154-TPS54613PWP
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The TPS54613PWP is manufactured by Texas Instruments, which is available in 28-HTSSOP, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 350kHz, 550kHz switching frequency, which is capable of supplying 6A output current, with an output voltage of 1.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034154-TPS54613PWP
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS54613PWP
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
TPS54613PWP Price

TPS54613PWP Datasheet
TPS54613PWP Application

TPS54613PWP Replacement
TPS54613PWP Pdf

TPS54613PWP Pinout
TPS54613PWP Image

TPS54613PWP Picture
TPS54613PWP In Stock

TPS54613PWP Distributor
TPS54613PWP PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A SNGL/DL 24QFN
677
Dual N-Channel 30-V (D-S) MOSFET
14
IC FPGA 500 I/O 900FCBGA
27
MOSFET N-CH 100V 73A D2PAK
548
High Side Gate Driver
196
IC BUFFER NON-INVERT 5.5V 6UDFN / Non-Inverting 3-State Buffer
5700
IC COUNTER BINARY SYNC 16SOP
1
SLIDE SWITCHES (1 mm PITCH)
132
Signal interlocking of every phase to prevent cross-conduction
398

Top Sellers