TPS60150DRVT

Part No :
TPS60150DRVT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG SWTCHD CAP 5V 0.14A 6SON
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
6+
$8.5370
$51.222
15+
$7.1080
$106.620
22+
$6.9030
$151.866
30+
$6.6990
$200.970
39+
$6.4950
$253.305
52+
$5.8820
$305.864
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,635 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 140mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055660-TPS60150DRVT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The TPS60150DRVT is manufactured by Texas Instruments, which is available in 6-SON (2x2), with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 140mA output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 140mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055660-TPS60150DRVT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS60150DRVT
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
TPS60150DRVT Price

TPS60150DRVT Datasheet
TPS60150DRVT Application

TPS60150DRVT Replacement
TPS60150DRVT Pdf

TPS60150DRVT Pinout
TPS60150DRVT Image

TPS60150DRVT Picture
TPS60150DRVT In Stock

TPS60150DRVT Distributor
TPS60150DRVT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 16QFN
134
Octal D-type transparent latch; 3-state
2300
IC GATE NOR 2CH 4-INP 14-SOIC
2
Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
1200
MOSFET N-CH 150V 45.1A TO220AB
8510
STEREO AUDIO DAC
13
IC DGT POT 50KOHM 256TAP 16TSSOP / Dual Temperature-Controlled Resistors with Three Monitors
177

Top Sellers