Search
Filters

TPS61015DGSR

IC REG BOOST 3V 1A SYNC 10MSOP
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
25+
€1.080
€27.000
75+
€1.008
€75.600
Availability: 1,000 In Stock
This product has a minimum quantity of 25
The TPS61015DGSR is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Up. The part operates from 0.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1A (Switch) output current, with an output voltage of 3V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 1A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081696-TPS61015DGSR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 1A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081696-TPS61015DGSR
TPS61015DGSR Price

TPS61015DGSR Datasheet
TPS61015DGSR Application

TPS61015DGSR Replacement
TPS61015DGSR Pdf

TPS61015DGSR Pinout
TPS61015DGSR Image

TPS61015DGSR Picture
TPS61015DGSR In Stock

TPS61015DGSR Distributor
TPS61015DGSR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
4PIN PHOTOTRANSISTOR PHOTOCOUPLER
28000
IC OPAMP VFB 240MHZ 8SOIC
2207
IC MCU 8BIT 32KB FLASH 28UFQFPN
138045
TwinChip™ Series DO-214 are very low capacitance SIDACtor® devices designed
1859
OptiMOS -P Small-Signal-Transistor
100
IC VREF SHUNT 1.225V SOT23
27680