Search
Filters

TPS61016DGS

Part No : TPS61016DGS
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST 3.3V 1.07A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.261
$50.440
95+
$1.067
$101.365
145+
$1.035
$150.075
200+
$1.002
$200.400
260+
$0.970
$252.200
345+
$0.873
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,833 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Application Field Used in Power Management, Audio, Consumer Electronics, Medical
Supply and Demand Status Sufficient
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034224-TPS61016DGS
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 500kHz
Output Current 1.07A (Switch)
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 3.3V
Minimum Input Voltage 0.8V
Number of Outputs 1
Output Type Fixed
Topology Boost
Purpose Step-Up
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits

The TPS61016DGS is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Up. The part operates from 0.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1.07A (Switch) output current, with an output voltage of 3.3V.

Products specifications
ECAD Module
Application Field Used in Power Management, Audio, Consumer Electronics, Medical
Supply and Demand Status Sufficient
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034224-TPS61016DGS
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 500kHz
Output Current 1.07A (Switch)
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 3.3V
Minimum Input Voltage 0.8V
Number of Outputs 1
Output Type Fixed
Topology Boost
Purpose Step-Up
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61016DGS
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
TPS61016DGS Price

TPS61016DGS Datasheet
TPS61016DGS Application

TPS61016DGS Replacement
TPS61016DGS Pdf

TPS61016DGS Pinout
TPS61016DGS Image

TPS61016DGS Picture
TPS61016DGS In Stock

TPS61016DGS Distributor
TPS61016DGS PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FLASH 128MBIT 90NS 56TSOP
800
Fast PFET Buck Controller Does Not Require Compensation
249
IC MCU 8BIT 32KB OTP 28SOIC
23
TVS DIODE 90VWM 146VC SMB
4
Enhanced Low Power Half-Duplex RS-485 Transceivers
70
QSCP INTERIOR ASY 42 SMLO 3P
50500

Top Sellers