Search
Filters

TPS61016DGSR

Part No : TPS61016DGSR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST 3.3V 1.07A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.261
$50.440
95+
$1.067
$101.365
145+
$1.035
$150.075
200+
$1.002
$200.400
260+
$0.970
$252.200
345+
$0.873
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,833 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.07A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 104134-TPS61016DGSR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient

The TPS61016DGSR is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Up. The part operates from 0.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1.07A (Switch) output current, with an output voltage of 3.3V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.07A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 104134-TPS61016DGSR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61016DGSR
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
TPS61016DGSR Price

TPS61016DGSR Datasheet
TPS61016DGSR Application

TPS61016DGSR Replacement
TPS61016DGSR Pdf

TPS61016DGSR Pinout
TPS61016DGSR Image

TPS61016DGSR Picture
TPS61016DGSR In Stock

TPS61016DGSR Distributor
TPS61016DGSR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
5V, Low-Power, Voltage-Output, Serial 10-Bit DACs | IC DAC 10BIT V-OUT 14DIP
714
DIODE GEN PURP 200V 1A DO214AC
161
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=0.63A) | MOSFET N-CH 250V 630MA 4-DIP
110
IC TXRX RS485 HALF DUPLEX 8DIP
602
IC LATCH TRANSPARENT OCT 20-SOIC
87
IC SUPERVISOR DUAL LV SOT23-5
994

Top Sellers