Search
Filters

TPS61025DRCR

Part No :
TPS61025DRCR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Conv DC-DC 0.9V to 6.5V Synchronous Step Up Single-Out 3.3V 1.2A 10-Pin VSON EP T/R / IC REG BST 3.3V 1.5A SYNC 10SON
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
4+
$14.0630
$56.252
9+
$11.6380
$104.742
14+
$11.2920
$158.088
19+
$10.9460
$207.974
24+
$10.5990
$254.376
32+
$9.5600
$305.920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 89,954 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.5A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034226-TPS61025DRCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Audio, Power Management, Medical, Consumer Electronics
Family Name TPS61025
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
XC9142E32CMR-G; XC9142D31C0R-G;  XC9142B35C0R-G; XC9142D29CMR-G; 
The TPS61025DRCR is manufactured by Texas Instruments, which is available in 10-VSON (3x3), with the function of Step-Up. The part operates from 0.9V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.5A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034226-TPS61025DRCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Audio, Power Management, Medical, Consumer Electronics
Family Name TPS61025
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
XC9142E32CMR-G; XC9142D31C0R-G;  XC9142B35C0R-G; XC9142D29CMR-G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61025DRCR
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
TPS61025DRCR Price

TPS61025DRCR Datasheet
TPS61025DRCR Application

TPS61025DRCR Replacement
TPS61025DRCR Pdf

TPS61025DRCR Pinout
TPS61025DRCR Image

TPS61025DRCR Picture
TPS61025DRCR In Stock

TPS61025DRCR Distributor
TPS61025DRCR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 1MHZ 8DIP / INST Amp Single ±18V Automotive 8-Pin PDIP N Tube
210
TOSHIBA TRANSISTOR SILICON NPN EPITAXIAL TYPE(PCT PROCESS)
332
Microelectronic Power IC Power MOSFET Photovoltaic Relay
100
IC MICROPHONE AMP DSC 10MSOP
1683
Active Splitter for CATV Set-Top Boxes
77
Super high dense cell design for low RDS(ON).
602
CMOS Integrated DTMF Transceiver
22
IC XLATOR QUAD MECL-TTL 16DIP
112

Top Sellers