Search
Filters

TPS61088RHLR

Part No :
TPS61088RHLR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST ADJ 10A SYNC 20VQFN / Conv DC-DC 2.7V to 12V Synchronous Step Up Single-Out 4.5V to 12.6V 3A 20-Pin VQFN EP T/R
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
9+
€5.4240
€48.813
20+
€4.4750
€89.498
31+
€4.3390
€134.501
43+
€4.2040
€180.749
55+
€4.0680
€223.750
73+
€3.6620
€267.287
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,000 pieces can ship immediately
MOQ: 9 pcs
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
Introduction Date May 13, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS61088RHLT; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 33 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 20-VQFN (3.5x4.5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 2.2MHz
Output Current 10A
Maximum Output Voltage 12.6V
Maximum Input Voltage 12V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Boost
Purpose Step-Up
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 034265-TPS61088RHLR
Family Name TPS61088RHLR
Nominal Output Voltage (Min/Fixed) 4.5V
The TPS61088RHLR is manufactured by Texas Instruments, which is available in 20-VQFN (3.5x4.5), with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz to 2.2MHz switching frequency, which is capable of supplying 10A output current, with an output voltage of 4.5V.
Products specifications
ECAD Module
Introduction Date May 13, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS61088RHLT; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 33 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 20-VQFN (3.5x4.5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 2.2MHz
Output Current 10A
Maximum Output Voltage 12.6V
Maximum Input Voltage 12V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Boost
Purpose Step-Up
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 034265-TPS61088RHLR
Family Name TPS61088RHLR
Nominal Output Voltage (Min/Fixed) 4.5V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61088RHLR
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
TPS61088RHLR Price

TPS61088RHLR Datasheet
TPS61088RHLR Application

TPS61088RHLR Replacement
TPS61088RHLR Pdf

TPS61088RHLR Pinout
TPS61088RHLR Image

TPS61088RHLR Picture
TPS61088RHLR In Stock

TPS61088RHLR Distributor
TPS61088RHLR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE ZENER 5.6V 500MW SOD80
4514
20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
1
IC GATE NAND 2CH 4-INP 14-DIP
303
DeviceNet™ CAN Transceivers | IC CAN TXRX 5V 8SOIC
16

Top Sellers