Search
Filters

TPS61240DRVR

Part No :
TPS61240DRVR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Conv DC-DC 2.3V to 5.5V Synchronous Step Up Single-Out 5V 0.45A 6-Pin WSON EP T/R / IC REG BOOST 5V 0.5A SYNC 6SON
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
3+
€17.0660
€51.197
7+
€14.2080
€99.456
10+
€13.8000
€138.003
14+
€13.3920
€187.486
18+
€12.9830
€233.700
23+
€11.7590
€270.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034298-TPS61240DRVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Family Name TPS61240
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS61240YFFT;  TPS61240YFFR;  TPS61240DRVT;  TPS61240YFFT;  TPS61240DRVR;  TPS61240YFFR;  

The TPS61240DRVR is manufactured by Texas Instruments, which is available in 6-SON (2x2), with the function of Step-Up. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 3.5MHz switching frequency, which is capable of supplying 500mA (Switch) output current, with an output voltage of 5V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034298-TPS61240DRVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Family Name TPS61240
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS61240YFFT;  TPS61240YFFR;  TPS61240DRVT;  TPS61240YFFT;  TPS61240DRVR;  TPS61240YFFR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61240DRVR
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
TPS61240DRVR Price

TPS61240DRVR Datasheet
TPS61240DRVR Application

TPS61240DRVR Replacement
TPS61240DRVR Pdf

TPS61240DRVR Pinout
TPS61240DRVR Image

TPS61240DRVR Picture
TPS61240DRVR In Stock

TPS61240DRVR Distributor
TPS61240DRVR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC PFC CTRLR TRANSITION 8SOIC
10000
Simple function, 50 to 600W DC-DC converters | DC DC CONVERTER 5V 100W
6
IC MCU 8BIT 2KB FLASH 32VQFN
24
IC MCU 16BIT 1KB FLASH 20SOIC
63

Top Sellers