Search
Filters

TPS61240DRVT

Part No :
TPS61240DRVT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST 5V 0.5A SYNC 6SON
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
9+
€5.3120
€47.804
21+
€4.4220
€92.871
32+
€4.2950
€137.445
43+
€4.1680
€179.218
56+
€4.0410
€226.274
73+
€3.6600
€267.157
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,419 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055697-TPS61240DRVT
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TPS61240YFFT;  TPS61240DRVR;  TPS61240YFFR;  
The TPS61240DRVT is manufactured by Texas Instruments, which is available in 6-SON (2x2), with the function of Step-Up. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 3.5MHz switching frequency, which is capable of supplying 500mA (Switch) output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055697-TPS61240DRVT
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TPS61240YFFT;  TPS61240DRVR;  TPS61240YFFR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS61240DRVT
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
TPS61240DRVT Price

TPS61240DRVT Datasheet
TPS61240DRVT Application

TPS61240DRVT Replacement
TPS61240DRVT Pdf

TPS61240DRVT Pinout
TPS61240DRVT Image

TPS61240DRVT Picture
TPS61240DRVT In Stock

TPS61240DRVT Distributor
TPS61240DRVT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 16SSOP
1852
Registered Hex TTL/ECL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
1
DIODE ZENER 1.25W DO214AC
3616
CABLE BNC PLUG TO PLUG 250MM
5595
IC PFC CTRLR AVERAGE CURR 16DIP
2066
Zener Diode Single 8.2V 5% 3.5Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 8.2V 1.5W SMA
10200
IC GATE AND 4CH 2-INP 14-SO
146
32M-BIT [4M x 8/2M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
271

Top Sellers