Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62050DGSR

Part No :
TPS62050DGSR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.8A SYNC 10MSOP
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
6+
$9.9530
$59.718
13+
$8.2860
$107.718
19+
$8.0480
$152.912
26+
$7.8100
$203.060
34+
$7.5720
$257.448
44+
$6.8580
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 64,304 pieces
MOQ: 6 pcs
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
Family Name TPS62050
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LTC1877EMS8#TR; LTC1877EMS8;   LTC1877EMS8#TRM; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034330-TPS62050DGSR
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS62050DGSR is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 850kHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.7V.
Products specifications
ECAD Module
Family Name TPS62050
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LTC1877EMS8#TR; LTC1877EMS8;   LTC1877EMS8#TRM; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034330-TPS62050DGSR
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62050DGSR
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
TPS62050DGSR Price

TPS62050DGSR Datasheet
TPS62050DGSR Application

TPS62050DGSR Replacement
TPS62050DGSR Pdf

TPS62050DGSR Pinout
TPS62050DGSR Image

TPS62050DGSR Picture
TPS62050DGSR In Stock

TPS62050DGSR Distributor
TPS62050DGSR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 64TQFP
160
DIODE ZENER 36V 300MW SOT23-3
379
High Speed LVTTL Compatible 3.3 Volt Optocouplers | OPTOISO 3.75KV 2CH OPEN COL 8DIP
70
IC MCU 8BIT 4KB FLASH 40DIP
302
IC FPGA 171 I/O 208QFP
311
Dual Channel 11-Bits, 125 MSPS ADC With Parallel CMOS/DDR LVDS Outputs
1
CAP CER 10PF 25V NP0 0201
10000
RF Amplifier IC Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL 100MHz ~ 1GHz SOT-143-4
2112

Top Sellers