Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62050DGSRG4

Part No :
TPS62050DGSRG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.8A SYNC 10MSOP
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
4+
€15.3590
€61.435
8+
€12.7870
€102.293
12+
€12.4190
€149.029
16+
€12.0520
€192.824
20+
€11.6850
€233.697
27+
€10.5820
€285.717
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 25,000 pieces
MOQ: 4 pcs
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
Fake Threat In the Open Market 36 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 081707-TPS62050DGSRG4
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS62050DGSRG4 is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 850kHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.7V.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 36 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 081707-TPS62050DGSRG4
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62050DGSRG4
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
TPS62050DGSRG4 Price

TPS62050DGSRG4 Datasheet
TPS62050DGSRG4 Application

TPS62050DGSRG4 Replacement
TPS62050DGSRG4 Pdf

TPS62050DGSRG4 Pinout
TPS62050DGSRG4 Image

TPS62050DGSRG4 Picture
TPS62050DGSRG4 In Stock

TPS62050DGSRG4 Distributor
TPS62050DGSRG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CAP CER 0.47UF 50V X7R 1206
200
DIODE ZENER 5.1V 400MW ALF2
2000
General Purpose Digital Isolator 2500Vrms 5 Channel 110Mbps 30kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
IC MCU 16BIT 16KB FLASH 32VQFN
338

Top Sellers