Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62056DGSR

Part No :
TPS62056DGSR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK 3.3V 0.8A SYNC 10MSOP
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
9+
€5.5300
€49.765
21+
€4.6040
€96.675
32+
€4.4710
€143.078
43+
€4.3390
€186.567
56+
€4.2060
€235.556
73+
€3.8100
€278.136
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 65,052 pieces
MOQ: 9 pcs
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
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC1504AIS8-3.3;  LTC1504IS8-3.3;   LTC1504AIS8-3.3#TR; 
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin China, Thailand
Introduction Date July 01, 2004
Family Name TPS62056
Win Source Part Number 034332-TPS62056DGSR
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS62056DGSR is manufactured by Texas Instruments, which is available in 10-VSSOP, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 850kHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC1504AIS8-3.3;  LTC1504IS8-3.3;   LTC1504AIS8-3.3#TR; 
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin China, Thailand
Introduction Date July 01, 2004
Family Name TPS62056
Win Source Part Number 034332-TPS62056DGSR
Case / Package 10-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 850kHz
Output Current 800mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 10V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62056DGSR
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
TPS62056DGSR Price

TPS62056DGSR Datasheet
TPS62056DGSR Application

TPS62056DGSR Replacement
TPS62056DGSR Pdf

TPS62056DGSR Pinout
TPS62056DGSR Image

TPS62056DGSR Picture
TPS62056DGSR In Stock

TPS62056DGSR Distributor
TPS62056DGSR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CONN FPC BOTTOM 15POS 0.30MM R/A
379
CONN HOUSING 14POS .100 POL DUAL
358
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS
21
Ultrafast Rectifier
366
IC GATE NAND 4CH 2-INP 14-SOIC
41
BOARD EVAL HMC561LP3E / HMC561LP3 RF Multiplier Evaluation Board
TRANS 2PNP 36V 0.02A TO78-6
152
MOSFET N-CH 80V 10.2A/33.7A PPAK
5940

Top Sellers