Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62110MRSAREP

Part No :
TPS62110MRSAREP
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A SYNC 16QFN
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
3+
$21.8340
$65.502
6+
$18.1780
$109.068
9+
$17.6560
$158.904
12+
$17.1330
$205.596
16+
$16.6110
$265.776
20+
$15.0440
$300.880
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,156 pieces
MOQ: 3 pcs
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
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034341-TPS62110MRSAREP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 1.5A
Nominal Output Voltage (Min/Fixed) 1.2V
Minimum Input Voltage 3.1V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Maximum Input Voltage 17V
Categories Integrated Circuits
Maximum Output Voltage 16V
Case / Package 16-QFN (4x4)
Manufacturer Texas Instruments
The TPS62110MRSAREP is manufactured by Texas Instruments, which is available in 16-QFN (4x4), with the function of Step-Down. The part operates from 3.1V, rated over a -55°C to 125°C (TJ) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034341-TPS62110MRSAREP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 1.5A
Nominal Output Voltage (Min/Fixed) 1.2V
Minimum Input Voltage 3.1V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Maximum Input Voltage 17V
Categories Integrated Circuits
Maximum Output Voltage 16V
Case / Package 16-QFN (4x4)
Manufacturer Texas Instruments
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62110MRSAREP
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
TPS62110MRSAREP Price

TPS62110MRSAREP Datasheet
TPS62110MRSAREP Application

TPS62110MRSAREP Replacement
TPS62110MRSAREP Pdf

TPS62110MRSAREP Pinout
TPS62110MRSAREP Image

TPS62110MRSAREP Picture
TPS62110MRSAREP In Stock

TPS62110MRSAREP Distributor
TPS62110MRSAREP PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Hex Non-Inverted Buffers with Open- Collector Outputs
250
RES 255K OHM 1% 1/4W MELF 0204
2000
MOSFET N/P-CH 30V 5A/4.5A SOP8
5130
CAP CER 10UF 10V X5R 1210
393
LED BLUE 5MM OVAL T/H
184
Power MOSFET 40 V, 111 A, 4.2 m
1080
Inductor General Purpose Chip Molded/Unshielded Wirewound 0.82uH 5% 25.2MHz 30Q-Factor Ferrite 0.26A 1Ohm DCR 1008 T/R / FIXED IND 820NH 260MA 1 OHM SMD
750
IC LATCH TRANSP 16BIT 3ST 48SSOP
100

Top Sellers