Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62110RSAT

Part No :
TPS62110RSAT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A SYNC 16QFN / Conv DC-DC 3.1V to 17V Synchronous Step Down Single-Out 1.2V to 16V 1.5A 16-Pin VQFN EP T/R
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
2+
$31.5160
$63.032
4+
$26.2390
$104.956
6+
$25.4850
$152.910
9+
$24.7310
$222.579
11+
$23.9770
$263.747
14+
$21.7150
$304.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 38,315 pieces
MOQ: 2 pcs
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
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Family Name TPS62110
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT1507CN8#PBF; MP2205ADL-LF-Z;  LT1507IN8#TRMPBF; LT1507IN8#TR; 
Supply and Demand Status Limited
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034344-TPS62110RSAT
Case / Package 16-QFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 1.5A
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 17V
Minimum Input Voltage 3.1V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS62110RSAT is manufactured by Texas Instruments, which is available in 16-QFN (4x4), with the function of Step-Down. The part operates from 3.1V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Family Name TPS62110
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT1507CN8#PBF; MP2205ADL-LF-Z;  LT1507IN8#TRMPBF; LT1507IN8#TR; 
Supply and Demand Status Limited
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034344-TPS62110RSAT
Case / Package 16-QFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 1.5A
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 17V
Minimum Input Voltage 3.1V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62110RSAT
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
TPS62110RSAT Price

TPS62110RSAT Datasheet
TPS62110RSAT Application

TPS62110RSAT Replacement
TPS62110RSAT Pdf

TPS62110RSAT Pinout
TPS62110RSAT Image

TPS62110RSAT Picture
TPS62110RSAT In Stock

TPS62110RSAT Distributor
TPS62110RSAT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS 2PNP PREBIAS 0.3W 6TSSOP
2250
MOSFET P-CH 20V 3.8A 6-TSOP
1850
IC LINE RCVR LVDS QUAD 16-SOIC
1398
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
2
Low Pass Filter / Ceramic Filters Low Pass 6000MHz 1.2dB 50Ohm SMD 4Pin T/R
1940
IC COMP TINY LOW VOLT SC-70-5
40
SOT-363 Plastic-Encapsulate MOSFETS
15692

Top Sellers