Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62130RGTR

Part No :
TPS62130RGTR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 3A SYNC 16QFN
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
13+
$3.9810
$51.753
31+
$3.3150
$102.765
47+
$3.2200
$151.340
65+
$3.1240
$203.060
83+
$3.0290
$251.407
110+
$2.7430
$301.730
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 59,871 pieces
MOQ: 13 pcs
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
Family Name TPS62130
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TPS62130AQRGTTQ1;  TPS62130AQRGTRQ1;  LT1506IR-SYNC;  
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034352-TPS62130RGTR
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 2.5MHz
Output Current 3A
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Input Voltage 17V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The TPS62130RGTR is manufactured by Texas Instruments, which is available in 16-QFN (3x3), with the function of Step-Down. The part operates from 3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.5MHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.9V.

Products specifications
ECAD Module
Family Name TPS62130
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TPS62130AQRGTTQ1;  TPS62130AQRGTRQ1;  LT1506IR-SYNC;  
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034352-TPS62130RGTR
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 2.5MHz
Output Current 3A
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Input Voltage 17V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62130RGTR
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
TPS62130RGTR Price

TPS62130RGTR Datasheet
TPS62130RGTR Application

TPS62130RGTR Replacement
TPS62130RGTR Pdf

TPS62130RGTR Pinout
TPS62130RGTR Image

TPS62130RGTR Picture
TPS62130RGTR In Stock

TPS62130RGTR Distributor
TPS62130RGTR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
512Mbit GDDR3 SDRAM
31
Turbo 2 ultrafast high voltage rectifier
90
HEAT SHRINK PSTH 3/16 BK 200'SP
3
IC TELECOM INTERFACE 40QFN
377
IC SUPERVISOR 2.8V 4-USP / Processor Supervisor 2.8V 1 Open Drain 4-Pin USP EP T/R
199
HEXFET Power MOSFET
177

Top Sellers