Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS62150RGTT

Part No :
TPS62150RGTT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1A SYNC 16QFN
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
11+
$4.8290
$53.119
25+
$4.0200
$100.500
39+
$3.9050
$152.295
53+
$3.7890
$200.817
69+
$3.6740
$253.506
91+
$3.3270
$302.757
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 720 pieces
MOQ: 11 pcs
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
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 034358-TPS62150RGTT
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 2.5MHz
Output Current 1A
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Input Voltage 17V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS62150RGTT is manufactured by Texas Instruments, which is available in 16-QFN (3x3), with the function of Step-Down. The part operates from 3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.5MHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 0.9V.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 034358-TPS62150RGTT
Case / Package 16-QFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 2.5MHz
Output Current 1A
Maximum Output Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Input Voltage 17V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62150RGTT
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
TPS62150RGTT Price

TPS62150RGTT Datasheet
TPS62150RGTT Application

TPS62150RGTT Replacement
TPS62150RGTT Pdf

TPS62150RGTT Pinout
TPS62150RGTT Image

TPS62150RGTT Picture
TPS62150RGTT In Stock

TPS62150RGTT Distributor
TPS62150RGTT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 4KB FLASH 18SOIC
87
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 6.0 Amperes) | BRIDGE RECT 1PHASE 600V 6A KBU
157
Remote Control Decoder
37
128Mbit SDRAM 2M x 16Bit x 4 Banks Synchronous DRAM LVTTL
46
The new SEP (SIDACtor Ethernet/PoE Protector) series has a surge rating compatible
1214
IC REG CTRLR BUCK 16SSOP
39

Top Sellers