Search
Filters

TPS62204DBVRG4

Part No :
TPS62204DBVRG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK 1.6V 0.3A SYNC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability: 955 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity Medium
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Output Current 300mA
Maximum Input Voltage 6V
Minimum Input Voltage 2.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 1.6V
Frequency - Switching 1MHz
Win Source Part Number 055717-TPS62204DBVRG4
The TPS62204DBVRG4 is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 300mA output current, with an output voltage of 1.6V.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity Medium
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Output Current 300mA
Maximum Input Voltage 6V
Minimum Input Voltage 2.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 1.6V
Frequency - Switching 1MHz
Win Source Part Number 055717-TPS62204DBVRG4
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62204DBVRG4
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
TPS62204DBVRG4 Price

TPS62204DBVRG4 Datasheet
TPS62204DBVRG4 Application

TPS62204DBVRG4 Replacement
TPS62204DBVRG4 Pdf

TPS62204DBVRG4 Pinout
TPS62204DBVRG4 Image

TPS62204DBVRG4 Picture
TPS62204DBVRG4 In Stock

TPS62204DBVRG4 Distributor
TPS62204DBVRG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC DVI HDMI INTERFACE 38TSSOP
2
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
484
POLYSWITCH .1A RESET FUSE SMD
800
1.5 MHz, 1A Synchronous Buck Converter
297
300kHz Dual, 180 Degree Out-of-Phase, Step-Down PWM and Single Linear Controller | IC CTRLR SGL/STEP DOWN PWM 28QFN
83
IC REG BUCK BST INV PROG 16SOIC
281

Top Sellers