Search
Filters

TPS62243DRVTG4

IC REG BUCK 1.8V 0.3A SYNC 6SON
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 171 In Stock
The TPS62243DRVTG4 is manufactured by Texas Instruments, which is available in 6-SON (2x2), with the function of Step-Down. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 300mA output current, with an output voltage of 1.8V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055724-TPS62243DRVTG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055724-TPS62243DRVTG4
TPS62243DRVTG4 Price

TPS62243DRVTG4 Datasheet
TPS62243DRVTG4 Application

TPS62243DRVTG4 Replacement
TPS62243DRVTG4 Pdf

TPS62243DRVTG4 Pinout
TPS62243DRVTG4 Image

TPS62243DRVTG4 Picture
TPS62243DRVTG4 In Stock

TPS62243DRVTG4 Distributor
TPS62243DRVTG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
3-pin Negative Output Voltage Regulators 500mA Type
100
500 Watt Peak Power MiniMOSORB Zener
24006
SMD Efficient Fast Recovery Rectifier
20000
FIXED IND 3.3UH 1.45A 92 MOHM
2000
LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
1119
IC PWR OVER ETHERNT SWTCH 64LQFP
240
IC OPAMP GP 1MHZ RRO 14TSSOP
2559
IC SENSOR TEMP DUAL3/5.5V 16QSOP
892