TPS62260DDCR

Part No :
TPS62260DDCR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.6A SYNC TSOT23
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
3+
$20.2260
$60.678
6+
$16.8390
$101.034
10+
$16.3550
$163.550
13+
$15.8710
$206.323
17+
$15.3880
$261.596
22+
$13.9360
$306.592
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034384-TPS62260DDCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The TPS62260DDCR is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034384-TPS62260DDCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62260DDCR
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
TPS62260DDCR Price

TPS62260DDCR Datasheet
TPS62260DDCR Application

TPS62260DDCR Replacement
TPS62260DDCR Pdf

TPS62260DDCR Pinout
TPS62260DDCR Image

TPS62260DDCR Picture
TPS62260DDCR In Stock

TPS62260DDCR Distributor
TPS62260DDCR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 40A SYNC LGA
313
IC REG LDO 2.5V 0.15A TSOT23-5
3360
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS | IC OFFLINE CTRLR SMPS CM 7DIP
28
IC DAC 10BIT OCTAL VOUT 38TSSOP
20
LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK ADJUSTABLE 3A 14VSON
75
CONN HEADER VERT 5POS 2MM
22057
EVAL BOARD HMC558LC3B / HMC558LC3B Up-Down Converter and Mixer Evaluation Board
14

Top Sellers